Hunter Fan Company Regal Oak - 52" 23958

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Leather Brown with Vieux Gold Highlights Finish Aged Barnwood / Original Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Fluted glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5771 RPM High: 180 Omega Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Leather Brown with Vieux Gold Highlights Finish Aged Barnwood / Original Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Fluted glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5771 RPM High: 180 Omega Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Regal Oak - 52" - 23958 - Hunter Fan Company
Memphis, TN, USA
Regal Oak - 52"
23958
Regal Oak - 52" 23958
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Leather Brown with Vieux Gold Highlights Finish Aged Barnwood / Original Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Fluted glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5771 RPM High: 180 Omega Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Leather Brown with Vieux Gold Highlights Finish
  • Aged Barnwood / Original Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Amber Fluted glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 5771
  • RPM High: 180
  • Omega Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23958
Product Name Regal Oak - 52"
Unlock Full Specs
to access all available technical data

Similar Products