Hunter Fan Company Henley - 52" 23948

Description
Traditional Large Room The Five Minute Fan™ will bring you instantaneous comfort in five minutes or less, with the same quality and craftsmanship Hunter customers have trusted for generations. How can we be so sure? Because the Five Minute Fan™ comes 90% pre-assembled right out of the box—so the most difficult task is choosing which style goes best with your décor. White Finish Bleached Oak / White Blades Motor Type: WhisperWind® Motor 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5489 RPM High: 172 Omega Canopy 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly ENERGY STAR® Limited Lifetime Warranty
Description
Traditional Large Room The Five Minute Fan™ will bring you instantaneous comfort in five minutes or less, with the same quality and craftsmanship Hunter customers have trusted for generations. How can we be so sure? Because the Five Minute Fan™ comes 90% pre-assembled right out of the box—so the most difficult task is choosing which style goes best with your décor. White Finish Bleached Oak / White Blades Motor Type: WhisperWind® Motor 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5489 RPM High: 172 Omega Canopy 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly ENERGY STAR® Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Henley - 52" - 23948 - Hunter Fan Company
Memphis, TN, USA
Henley - 52"
23948
Henley - 52" 23948
Traditional Large Room The Five Minute Fan™ will bring you instantaneous comfort in five minutes or less, with the same quality and craftsmanship Hunter customers have trusted for generations. How can we be so sure? Because the Five Minute Fan™ comes 90% pre-assembled right out of the box—so the most difficult task is choosing which style goes best with your décor. White Finish Bleached Oak / White Blades Motor Type: WhisperWind® Motor 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5489 RPM High: 172 Omega Canopy 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly ENERGY STAR® Limited Lifetime Warranty

Traditional

Large Room

The Five Minute Fan™ will bring you instantaneous comfort in five minutes or less, with the same quality and craftsmanship Hunter customers have trusted for generations. How can we be so sure? Because the Five Minute Fan™ comes 90% pre-assembled right out of the box—so the most difficult task is choosing which style goes best with your décor.


  • White Finish
  • Bleached Oak / White Blades
  • Motor Type: WhisperWind® Motor
  • 13° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5489
  • RPM High: 172
  • Omega Canopy
  • 90% pre-assembled for 5 minute, easy installation
  • Easy Lock® Blades for Easy Assembly
  • ENERGY STAR®
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23948
Product Name Henley - 52"
Unlock Full Specs
to access all available technical data

Similar Products