Description
COMMERCIAL FAN TYPE
WHITE FINISH
12.2 INCH
7.4 INCH
56 INCH MAX. HEIGHT
METAL BLADE MATERIAL
1 YEAR WARRANTY
4 SPEED(S)
3 BLADE(S)
NO ADJUSTABLE TILT
5 DEGREE DEGREE OF TILT
NO CONVERTIBLE
HIGH, MEDIUM, MEDIUM/LOW, LOW SETTINGS
APPROVAL UL
AIR FLOW RATE 6118 CFM
SPEED 179 RPM
CFC56 MODEL