Hunter Fan Company Five Minute Fan® - 52" 23722

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) White Linen glass Number of Blades: 5 3 Position Mounting CFM High: 5203 RPM High: 176 Omega Canopy Bulb Watts: 60W 90% pre-assembled for 5 minute, easy installation Can be installed without light kit Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) White Linen glass Number of Blades: 5 3 Position Mounting CFM High: 5203 RPM High: 176 Omega Canopy Bulb Watts: 60W 90% pre-assembled for 5 minute, easy installation Can be installed without light kit Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Five Minute Fan® - 52" - 23722 - Hunter Fan Company
Memphis, TN, USA
Five Minute Fan® - 52"
23722
Five Minute Fan® - 52" 23722
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) White Linen glass Number of Blades: 5 3 Position Mounting CFM High: 5203 RPM High: 176 Omega Canopy Bulb Watts: 60W 90% pre-assembled for 5 minute, easy installation Can be installed without light kit Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Maple / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • White Linen glass
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 5203
  • RPM High: 176
  • Omega Canopy
  • Bulb Watts: 60W
  • 90% pre-assembled for 5 minute, easy installation
  • Can be installed without light kit
  • Easy Lock® Blades for Easy Assembly
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23722
Product Name Five Minute Fan® - 52"
Unlock Full Specs
to access all available technical data

Similar Products