Hunter Fan Company Ashlyn® - 42" 21348

Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Blades Number of Bulbs: 2 Number of Blades: 4 CFM High: 3350 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Mix and match interchangeable blades
Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Blades Number of Bulbs: 2 Number of Blades: 4 CFM High: 3350 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Mix and match interchangeable blades

Suppliers

Company
Product
Description
Supplier Links
Ashlyn® - 42" - 21348 - Hunter Fan Company
Memphis, TN, USA
Ashlyn® - 42"
21348
Ashlyn® - 42" 21348
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Blades Number of Bulbs: 2 Number of Blades: 4 CFM High: 3350 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Mix and match interchangeable blades

Traditional

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • White Finish
  • White Blades
  • Number of Bulbs: 2
  • Number of Blades: 4
  • CFM High: 3350
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
  • Mix and match interchangeable blades
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21348
Product Name Ashlyn® - 42"
Unlock Full Specs
to access all available technical data

Similar Products