Hunter Fan Company The Brookline - 52" 22451

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4905 RPM High: 168 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4905 RPM High: 168 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Brookline - 52" - 22451 - Hunter Fan Company
Memphis, TN, USA
The Brookline - 52"
22451
The Brookline - 52" 22451
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4905 RPM High: 168 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Maple / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Standard bulb(s)
  • 13° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 4905
  • RPM High: 168
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 22451
Product Name The Brookline - 52"
Unlock Full Specs
to access all available technical data

Similar Products