Hunter Fan Company Low Profile Plus - 42" 21880

Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Bulbs Included Swirled Marble glass 0.38 Amps on high speed Number of Blades: 5 1 Position Mounting CFM High: 2146 RPM High: 216 Low Profile Canopy Bulb Watts: 60W Can be used with ceiling 8ft and under Limited Lifetime Warranty Nanotechnology blade coating that repels dust build up
Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Bulbs Included Swirled Marble glass 0.38 Amps on high speed Number of Blades: 5 1 Position Mounting CFM High: 2146 RPM High: 216 Low Profile Canopy Bulb Watts: 60W Can be used with ceiling 8ft and under Limited Lifetime Warranty Nanotechnology blade coating that repels dust build up

Suppliers

Company
Product
Description
Supplier Links
Low Profile Plus - 42" - 21880 - Hunter Fan Company
Memphis, TN, USA
Low Profile Plus - 42"
21880
Low Profile Plus - 42" 21880
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Bulbs Included Swirled Marble glass 0.38 Amps on high speed Number of Blades: 5 1 Position Mounting CFM High: 2146 RPM High: 216 Low Profile Canopy Bulb Watts: 60W Can be used with ceiling 8ft and under Limited Lifetime Warranty Nanotechnology blade coating that repels dust build up

Traditional

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • White Finish
  • White / Bleached Oak Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Candelabra bulb(s)
  • Bulbs Included
  • Swirled Marble glass
  • 0.38 Amps on high speed
  • Number of Blades: 5
  • 1 Position Mounting
  • CFM High: 2146
  • RPM High: 216
  • Low Profile Canopy
  • Bulb Watts: 60W
  • Can be used with ceiling 8ft and under
  • Limited Lifetime Warranty
  • Nanotechnology blade coating that repels dust build up
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21880
Product Name Low Profile Plus - 42"
Unlock Full Specs
to access all available technical data

Similar Products