Hunter Fan Company Santa Barbara - 60" 21100

Description
Casual Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Maple Blades Number of Bulbs: 2 Compact Fluorescent bulb(s) Number of Blades: 5 CFM High: 5847 Bulb Watts: 14W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Casual Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Maple Blades Number of Bulbs: 2 Compact Fluorescent bulb(s) Number of Blades: 5 CFM High: 5847 Bulb Watts: 14W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Santa Barbara - 60" - 21100 - Hunter Fan Company
Memphis, TN, USA
Santa Barbara - 60"
21100
Santa Barbara - 60" 21100
Casual Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Cherry / Maple Blades Number of Bulbs: 2 Compact Fluorescent bulb(s) Number of Blades: 5 CFM High: 5847 Bulb Watts: 14W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Casual

Great Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Cherry / Maple Blades
  • Number of Bulbs: 2 Compact Fluorescent bulb(s)
  • Number of Blades: 5
  • CFM High: 5847
  • Bulb Watts: 14W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21100
Product Name Santa Barbara - 60"
Unlock Full Specs
to access all available technical data

Similar Products