Hunter Fan Company Vernazza - 52" 20551

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Cocoa Finish Aged Barnwood / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Gradated Cocoa glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4820 RPM High: 175 AVT Hanging System™ Canopy Bulb Watts: 60W Light fixture included Can be installed without light kit Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Cocoa Finish Aged Barnwood / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Gradated Cocoa glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4820 RPM High: 175 AVT Hanging System™ Canopy Bulb Watts: 60W Light fixture included Can be installed without light kit Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Vernazza - 52" - 20551 - Hunter Fan Company
Memphis, TN, USA
Vernazza - 52"
20551
Vernazza - 52" 20551
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Cocoa Finish Aged Barnwood / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Amber Gradated Cocoa glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4820 RPM High: 175 AVT Hanging System™ Canopy Bulb Watts: 60W Light fixture included Can be installed without light kit Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Cocoa Finish
  • Aged Barnwood / Rustic Lodge Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Amber Gradated Cocoa glass
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 4820
  • RPM High: 175
  • AVT Hanging System™ Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Can be installed without light kit
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20551
Product Name Vernazza - 52"
Unlock Full Specs
to access all available technical data

Similar Products