WHITE FINISH
12.79 INCH
11 INCH
52 INCH MAX. HEIGHT
30 YEAR WARRANTY
3 SPEED(S)
5 BLADE(S)
NO ADJUSTABLE TILT
12 DEGREE DEGREE OF TILT
NO CONVERTIBLE
HIGH, MEDIUM, LOW SETTINGS
APPROVAL UL
AIR FLOW RATE 5377 CFM
SPEED 173 RPM
CFS52 MODEL
Nortek, Inc.
Done
Datasheet
Description
WHITE FINISH
12.79 INCH
11 INCH
52 INCH MAX. HEIGHT
30 YEAR WARRANTY
3 SPEED(S)
5 BLADE(S)
NO ADJUSTABLE TILT
12 DEGREE DEGREE OF TILT
NO CONVERTIBLE
HIGH, MEDIUM, LOW SETTINGS
APPROVAL UL
AIR FLOW RATE 5377 CFM
SPEED 173 RPM
CFS52 MODEL
WHITE FINISH
12.79 INCH
11 INCH
52 INCH MAX. HEIGHT
30 YEAR WARRANTY
3 SPEED(S)
5 BLADE(S)
NO ADJUSTABLE TILT
12 DEGREE DEGREE OF TILT
NO CONVERTIBLE
HIGH, MEDIUM, LOW SETTINGS
APPROVAL UL
AIR FLOW RATE 5377 CFM
SPEED 173 RPM
CFS52 MODEL