Hunter Fan Company The Beacon Hill - 42" 20434

Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Hunter Bright Brass Finish® Finish Rosewood / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4600 RPM High: 235 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Hunter Bright Brass Finish® Finish Rosewood / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4600 RPM High: 235 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Beacon Hill - 42" - 20434 - Hunter Fan Company
Memphis, TN, USA
The Beacon Hill - 42"
20434
The Beacon Hill - 42" 20434
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Hunter Bright Brass Finish® Finish Rosewood / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4600 RPM High: 235 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Traditional

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Hunter Bright Brass Finish® Finish
  • Rosewood / Medium Oak Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Standard bulb(s)
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 4600
  • RPM High: 235
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20434
Product Name The Beacon Hill - 42"
Unlock Full Specs
to access all available technical data

Similar Products