Hunter Fan Company The Studio Series® - 52" 20183

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Standard bulb(s) Number of Blades: 5 3 Position Mounting CFM High: 4696 RPM High: 170 AVT Hanging System™ Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Standard bulb(s) Number of Blades: 5 3 Position Mounting CFM High: 4696 RPM High: 170 AVT Hanging System™ Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Studio Series® - 52" - 20183 - Hunter Fan Company
Memphis, TN, USA
The Studio Series® - 52"
20183
The Studio Series® - 52" 20183
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Standard bulb(s) Number of Blades: 5 3 Position Mounting CFM High: 4696 RPM High: 170 AVT Hanging System™ Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Maple / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 4 Standard bulb(s)
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 4696
  • RPM High: 170
  • AVT Hanging System™ Canopy
  • Bulb Watts: 40W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20183
Product Name The Studio Series® - 52"
Unlock Full Specs
to access all available technical data

Similar Products