Hunter Fan Company The Kensington® - 42" 20179

Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included White Scavo Snowflake glass 0.41 Amps on high speed 10° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 3894 RPM High: 253 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included White Scavo Snowflake glass 0.41 Amps on high speed 10° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 3894 RPM High: 253 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Kensington® - 42" - 20179 - Hunter Fan Company
Memphis, TN, USA
The Kensington® - 42"
20179
The Kensington® - 42" 20179
Traditional Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included White Scavo Snowflake glass 0.41 Amps on high speed 10° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 3894 RPM High: 253 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Traditional

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Dark Cherry / Medium Oak Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Bulbs Included
  • White Scavo Snowflake glass
  • 0.41 Amps on high speed
  • 10° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 3894
  • RPM High: 253
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20179
Product Name The Kensington® - 42"
Unlock Full Specs
to access all available technical data

Similar Products