Hunter Fan Company Discovery® - 48" 20168

Description
Juvenile Small Room The Discovery Ceiling Fan offers a rich, traditional styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years, this fan has a Brushed Nickel finish and 5 reversible Black/Black Moon and Stars blades and an authentic Earth image on the glass bowl. Our WobbleFree Canopy ensures perfect balance and the Installer`s Choice(R) 3-position mounting system lets you hang it any way you choose; standard, flush or angled. Hunter`s high performance motor assures powerful, whisper quiet operation. Includes 120watt 2-Light decorative frosted bowl light fixture. Lifetime Warranty backed by over 120 years of fan expertise! Brushed Nickel Finish Stars / Black Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Compact Fluorescent bulb(s) Space Design-Film Dipped glass 12° Blade pitch Number of Blades: 2 3 Position Mounting CFM High: 5213 Hands Free Canopy Bulb Watts: 14W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Juvenile Small Room The Discovery Ceiling Fan offers a rich, traditional styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years, this fan has a Brushed Nickel finish and 5 reversible Black/Black Moon and Stars blades and an authentic Earth image on the glass bowl. Our WobbleFree Canopy ensures perfect balance and the Installer`s Choice(R) 3-position mounting system lets you hang it any way you choose; standard, flush or angled. Hunter`s high performance motor assures powerful, whisper quiet operation. Includes 120watt 2-Light decorative frosted bowl light fixture. Lifetime Warranty backed by over 120 years of fan expertise! Brushed Nickel Finish Stars / Black Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Compact Fluorescent bulb(s) Space Design-Film Dipped glass 12° Blade pitch Number of Blades: 2 3 Position Mounting CFM High: 5213 Hands Free Canopy Bulb Watts: 14W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Discovery® - 48" - 20168 - Hunter Fan Company
Memphis, TN, USA
Discovery® - 48"
20168
Discovery® - 48" 20168
Juvenile Small Room The Discovery Ceiling Fan offers a rich, traditional styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years, this fan has a Brushed Nickel finish and 5 reversible Black/Black Moon and Stars blades and an authentic Earth image on the glass bowl. Our WobbleFree Canopy ensures perfect balance and the Installer`s Choice(R) 3-position mounting system lets you hang it any way you choose; standard, flush or angled. Hunter`s high performance motor assures powerful, whisper quiet operation. Includes 120watt 2-Light decorative frosted bowl light fixture. Lifetime Warranty backed by over 120 years of fan expertise! Brushed Nickel Finish Stars / Black Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Compact Fluorescent bulb(s) Space Design-Film Dipped glass 12° Blade pitch Number of Blades: 2 3 Position Mounting CFM High: 5213 Hands Free Canopy Bulb Watts: 14W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Juvenile

Small Room

The Discovery Ceiling Fan offers a rich, traditional styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years, this fan has a Brushed Nickel finish and 5 reversible Black/Black Moon and Stars blades and an authentic Earth image on the glass bowl. Our WobbleFree Canopy ensures perfect balance and the Installer`s Choice(R) 3-position mounting system lets you hang it any way you choose; standard, flush or angled. Hunter`s high performance motor assures powerful, whisper quiet operation. Includes 120watt 2-Light decorative frosted bowl light fixture. Lifetime Warranty backed by over 120 years of fan expertise!


  • Brushed Nickel Finish
  • Stars / Black Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Compact Fluorescent bulb(s)
  • Space Design-Film Dipped glass
  • 12° Blade pitch
  • Number of Blades: 2
  • 3 Position Mounting
  • CFM High: 5213
  • Hands Free Canopy
  • Bulb Watts: 14W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20168
Product Name Discovery® - 48"
Unlock Full Specs
to access all available technical data

Similar Products