Huntec, Inc. 2U HIGH, 16" DEEP DRAWER DU-02

Description
DU-02 2U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 3.5" high front mount only
Description
DU-02 2U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 3.5" high front mount only

Suppliers

Company
Product
Description
Supplier Links
2U HIGH, 16
Chino, CA, USA
2U HIGH, 16" DEEP DRAWER
DU-02
2U HIGH, 16" DEEP DRAWER DU-02
DU-02 2U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 3.5" high front mount only

DU-02 2U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 3.5" high front mount only

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number DU-02
Product Name 2U HIGH, 16" DEEP DRAWER
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411YU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details