Huntec, Inc. 1U HIGH, 16" DEEP DRAWER DU-01

Description
DU-01 1U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 1.75" high front mount only
Description
DU-01 1U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 1.75" high front mount only

Suppliers

Company
Product
Description
Supplier Links
1U HIGH, 16
Chino, CA, USA
1U HIGH, 16" DEEP DRAWER
DU-01
1U HIGH, 16" DEEP DRAWER DU-01
DU-01 1U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 1.75" high front mount only

DU-01 1U HIGH, 16" DEEP DRAWER Specificationwith ball bearing slider lockable drawer drawer depth 16" 1.75" high front mount only

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number DU-01
Product Name 1U HIGH, 16" DEEP DRAWER
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details