Huntec, Inc. 10U HIGH FOR 17" MONITOR CLM-950

Description
CLM-950 10U HIGH FOR 17" MONITOR SpecificationDIY TYPE TRANSPARENT PANEL REVOLVING CONTROL PANEL REMOVABLE & ADJUSTABLE BASE FRAME 3 SETS ADJUSTABLE MOUNTING BRACKET AGAINST VIBRATION SHIPPING DIMENSIONS:1 PC/CTN/1.4 CUFT N.W. :7.5KGS G.W. :10.5KGS
Description
CLM-950 10U HIGH FOR 17" MONITOR SpecificationDIY TYPE TRANSPARENT PANEL REVOLVING CONTROL PANEL REMOVABLE & ADJUSTABLE BASE FRAME 3 SETS ADJUSTABLE MOUNTING BRACKET AGAINST VIBRATION SHIPPING DIMENSIONS:1 PC/CTN/1.4 CUFT N.W. :7.5KGS G.W. :10.5KGS

Suppliers

Company
Product
Description
Supplier Links
10U HIGH FOR 17
Chino, CA, USA
10U HIGH FOR 17" MONITOR
CLM-950
10U HIGH FOR 17" MONITOR CLM-950
CLM-950 10U HIGH FOR 17" MONITOR SpecificationDIY TYPE TRANSPARENT PANEL REVOLVING CONTROL PANEL REMOVABLE & ADJUSTABLE BASE FRAME 3 SETS ADJUSTABLE MOUNTING BRACKET AGAINST VIBRATION SHIPPING DIMENSIONS:1 PC/CTN/1.4 CUFT N.W. :7.5KGS G.W. :10.5KGS

CLM-950 10U HIGH FOR 17" MONITOR SpecificationDIY TYPE TRANSPARENT PANEL REVOLVING CONTROL PANEL REMOVABLE & ADJUSTABLE BASE FRAME 3 SETS ADJUSTABLE MOUNTING BRACKET AGAINST VIBRATION SHIPPING DIMENSIONS:1 PC/CTN/1.4 CUFT N.W. :7.5KGS G.W. :10.5KGS

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-950
Product Name 10U HIGH FOR 17" MONITOR
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details