Huntec, Inc. 17" TFT Rackmountable LCD Drawer CLM-9170SY

Description
CLM-9170SY 17" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 17 inches * Panel Type: Samsung Active Matrix TFT LCD * Resolutions: 1280 x 1024 with 60/70/75 Hz * Pixel Pitch: Supports 0.264 mm x 0.264 mm * Viewing Angle: 160/160 (H/V)* Contrast Ratio: 1000 : 1 * Brightness: White 300 cd/m2 * Supported Colors: 16.2M Colors * Response Time: Tr=1.3 / Tf 3.7 ms * OSD control: Brightness, Contrast, Phase & Color, H & V position, Auto-tune, Recall & Language * Operating System: Mix PCs, IBM, SUN, HP, DELL, Linux, Windows * MTBF: 50,000 hrs* Multi Platform: Support USB * Connectors: 1 x VGA HDDB-15 pin, 1 x USB, 1 x DC Inlet * System Cables: VGA x 1 + USB x 1 cable * Keyboard Mouse: 104 keys with touch pad * Power supply: 110V-220 VAC input. 12V 5A output * Temperature: Operate 0 ~ 50C, Storage -5 ~ 60C * Humidity: 10% ~ 90% RH * Chassis Construction: Heavy duty steel materials * Dimension: 17.4" x 25.6" x 1.73"
Description
CLM-9170SY 17" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 17 inches * Panel Type: Samsung Active Matrix TFT LCD * Resolutions: 1280 x 1024 with 60/70/75 Hz * Pixel Pitch: Supports 0.264 mm x 0.264 mm * Viewing Angle: 160/160 (H/V)* Contrast Ratio: 1000 : 1 * Brightness: White 300 cd/m2 * Supported Colors: 16.2M Colors * Response Time: Tr=1.3 / Tf 3.7 ms * OSD control: Brightness, Contrast, Phase & Color, H & V position, Auto-tune, Recall & Language * Operating System: Mix PCs, IBM, SUN, HP, DELL, Linux, Windows * MTBF: 50,000 hrs* Multi Platform: Support USB * Connectors: 1 x VGA HDDB-15 pin, 1 x USB, 1 x DC Inlet * System Cables: VGA x 1 + USB x 1 cable * Keyboard Mouse: 104 keys with touch pad * Power supply: 110V-220 VAC input. 12V 5A output * Temperature: Operate 0 ~ 50C, Storage -5 ~ 60C * Humidity: 10% ~ 90% RH * Chassis Construction: Heavy duty steel materials * Dimension: 17.4" x 25.6" x 1.73"

Suppliers

Company
Product
Description
Supplier Links
17
Chino, CA, USA
17" TFT Rackmountable LCD Drawer
CLM-9170SY
17" TFT Rackmountable LCD Drawer CLM-9170SY
CLM-9170SY 17" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 17 inches * Panel Type: Samsung Active Matrix TFT LCD * Resolutions: 1280 x 1024 with 60/70/75 Hz * Pixel Pitch: Supports 0.264 mm x 0.264 mm * Viewing Angle: 160/160 (H/V)* Contrast Ratio: 1000 : 1 * Brightness: White 300 cd/m2 * Supported Colors: 16.2M Colors * Response Time: Tr=1.3 / Tf 3.7 ms * OSD control: Brightness, Contrast, Phase & Color, H & V position, Auto-tune, Recall & Language * Operating System: Mix PCs, IBM, SUN, HP, DELL, Linux, Windows * MTBF: 50,000 hrs* Multi Platform: Support USB * Connectors: 1 x VGA HDDB-15 pin, 1 x USB, 1 x DC Inlet * System Cables: VGA x 1 + USB x 1 cable * Keyboard Mouse: 104 keys with touch pad * Power supply: 110V-220 VAC input. 12V 5A output * Temperature: Operate 0 ~ 50C, Storage -5 ~ 60C * Humidity: 10% ~ 90% RH * Chassis Construction: Heavy duty steel materials * Dimension: 17.4" x 25.6" x 1.73"

CLM-9170SY 17" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 17 inches * Panel Type: Samsung Active Matrix TFT LCD * Resolutions: 1280 x 1024 with 60/70/75 Hz * Pixel Pitch: Supports 0.264 mm x 0.264 mm * Viewing Angle: 160/160 (H/V)* Contrast Ratio: 1000 : 1 * Brightness: White 300 cd/m2 * Supported Colors: 16.2M Colors * Response Time: Tr=1.3 / Tf 3.7 ms * OSD control: Brightness, Contrast, Phase & Color, H & V position, Auto-tune, Recall & Language * Operating System: Mix PCs, IBM, SUN, HP, DELL, Linux, Windows * MTBF: 50,000 hrs* Multi Platform: Support USB * Connectors: 1 x VGA HDDB-15 pin, 1 x USB, 1 x DC Inlet * System Cables: VGA x 1 + USB x 1 cable * Keyboard Mouse: 104 keys with touch pad * Power supply: 110V-220 VAC input. 12V 5A output * Temperature: Operate 0 ~ 50C, Storage -5 ~ 60C * Humidity: 10% ~ 90% RH * Chassis Construction: Heavy duty steel materials * Dimension: 17.4" x 25.6" x 1.73"

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-9170SY
Product Name 17" TFT Rackmountable LCD Drawer
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details