Huntec, Inc. 17" TFT Rackmountable LCD Drawer CLM-9170RX

Description
CLM-9170RX 17" TFT Rackmountable LCD Drawer Specification* 1U rackmountable * LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 337.9 x 270.3 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Control System: OSD* Lock: no but Thumbscrews * Power Supply: AC 100/240V auto switch* Folding Angle: up to 110 degree* Keyboard: notebook type 106 keys* Mouse: touchpad* Dimensions: 19"W x 1.75"H x 22"D
Description
CLM-9170RX 17" TFT Rackmountable LCD Drawer Specification* 1U rackmountable * LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 337.9 x 270.3 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Control System: OSD* Lock: no but Thumbscrews * Power Supply: AC 100/240V auto switch* Folding Angle: up to 110 degree* Keyboard: notebook type 106 keys* Mouse: touchpad* Dimensions: 19"W x 1.75"H x 22"D

Suppliers

Company
Product
Description
Supplier Links
17
Chino, CA, USA
17" TFT Rackmountable LCD Drawer
CLM-9170RX
17" TFT Rackmountable LCD Drawer CLM-9170RX
CLM-9170RX 17" TFT Rackmountable LCD Drawer Specification* 1U rackmountable * LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 337.9 x 270.3 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Control System: OSD* Lock: no but Thumbscrews * Power Supply: AC 100/240V auto switch* Folding Angle: up to 110 degree* Keyboard: notebook type 106 keys* Mouse: touchpad* Dimensions: 19"W x 1.75"H x 22"D

CLM-9170RX 17" TFT Rackmountable LCD Drawer Specification* 1U rackmountable * LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 337.9 x 270.3 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Control System: OSD* Lock: no but Thumbscrews * Power Supply: AC 100/240V auto switch* Folding Angle: up to 110 degree* Keyboard: notebook type 106 keys* Mouse: touchpad* Dimensions: 19"W x 1.75"H x 22"D

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-9170RX
Product Name 17" TFT Rackmountable LCD Drawer
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details