Huntec, Inc. 17" TFT Rackmountable LCD Drawer CLM-9170RP

Description
CLM-9170RP 17" TFT Rackmountable LCD Drawer SpecificationDISPLAY CONSOLE:* LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 358.5 x 296.5 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Folding Angle: up to 110 degreeCHASSIS:* Lock: yes * 1 rack U space * Operating Temperature: 0~45 C* Storage Temperature: -20~60 C* Humidity: 0 ~ 80% * Color: black* Power Supply: AC 100/240V auto switch* Keyboard: notebook type 106 keys* Mouse: touchpad* Dimensions: 19"W x 1.75"H x 20.75"D
Description
CLM-9170RP 17" TFT Rackmountable LCD Drawer SpecificationDISPLAY CONSOLE:* LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 358.5 x 296.5 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Folding Angle: up to 110 degreeCHASSIS:* Lock: yes * 1 rack U space * Operating Temperature: 0~45 C* Storage Temperature: -20~60 C* Humidity: 0 ~ 80% * Color: black* Power Supply: AC 100/240V auto switch* Keyboard: notebook type 106 keys* Mouse: touchpad* Dimensions: 19"W x 1.75"H x 20.75"D

Suppliers

Company
Product
Description
Supplier Links
17
Chino, CA, USA
17" TFT Rackmountable LCD Drawer
CLM-9170RP
17" TFT Rackmountable LCD Drawer CLM-9170RP
CLM-9170RP 17" TFT Rackmountable LCD Drawer SpecificationDISPLAY CONSOLE:* LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 358.5 x 296.5 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Folding Angle: up to 110 degreeCHASSIS:* Lock: yes * 1 rack U space * Operating Temperature: 0~45 C* Storage Temperature: -20~60 C* Humidity: 0 ~ 80% * Color: black* Power Supply: AC 100/240V auto switch* Keyboard: notebook type 106 keys* Mouse: touchpad* Dimensions: 19"W x 1.75"H x 20.75"D

CLM-9170RP 17" TFT Rackmountable LCD Drawer SpecificationDISPLAY CONSOLE:* LCD Size: 17" TFT* Resolution: 1280 x 1024* Display Area: 358.5 x 296.5 mm* Contrast Ratio: 700:1* Brightness: 300 NTS* Frequency: 60Hz* Color: 16.2M colors* Folding Angle: up to 110 degreeCHASSIS:* Lock: yes * 1 rack U space * Operating Temperature: 0~45 C* Storage Temperature: -20~60 C* Humidity: 0 ~ 80% * Color: black* Power Supply: AC 100/240V auto switch* Keyboard: notebook type 106 keys* Mouse: touchpad* Dimensions: 19"W x 1.75"H x 20.75"D

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-9170RP
Product Name 17" TFT Rackmountable LCD Drawer
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details