Huntec, Inc. 15" TFT LCD with 8 port KVM switch CLM-91508RY

Description
CLM-91508RY 15" TFT LCD with 8 port KVM switch Specification* 1U rackmountable* LCD Size: 15" TFT* Resolution: 1024 x 768* Display Area: 304.1 x 228.1 mm* Contrast Ratio: 350:1* Brightness: 250 NTS* Frequency: 60Hz* Color: 16.7M colors* Control System: OSD* KVM switch: build-in 8 ports* Lock: yes * Power Supply: AC 100/240V auto switch* Folding Angle: up to 110 degree* Keyboard: mechanical type 108 keys* Mouse: touchpad* Operation temperature: 0 ~ 40 C * Storage temperature: -20 ~ 60 C * Humidity: 0~90% * Dimensions: 19"W x 1.75"H x 22"D* Weight: 45 lbs
Description
CLM-91508RY 15" TFT LCD with 8 port KVM switch Specification* 1U rackmountable* LCD Size: 15" TFT* Resolution: 1024 x 768* Display Area: 304.1 x 228.1 mm* Contrast Ratio: 350:1* Brightness: 250 NTS* Frequency: 60Hz* Color: 16.7M colors* Control System: OSD* KVM switch: build-in 8 ports* Lock: yes * Power Supply: AC 100/240V auto switch* Folding Angle: up to 110 degree* Keyboard: mechanical type 108 keys* Mouse: touchpad* Operation temperature: 0 ~ 40 C * Storage temperature: -20 ~ 60 C * Humidity: 0~90% * Dimensions: 19"W x 1.75"H x 22"D* Weight: 45 lbs

Suppliers

Company
Product
Description
Supplier Links
15
Chino, CA, USA
15" TFT LCD with 8 port KVM switch
CLM-91508RY
15" TFT LCD with 8 port KVM switch CLM-91508RY
CLM-91508RY 15" TFT LCD with 8 port KVM switch Specification* 1U rackmountable* LCD Size: 15" TFT* Resolution: 1024 x 768* Display Area: 304.1 x 228.1 mm* Contrast Ratio: 350:1* Brightness: 250 NTS* Frequency: 60Hz* Color: 16.7M colors* Control System: OSD* KVM switch: build-in 8 ports* Lock: yes * Power Supply: AC 100/240V auto switch* Folding Angle: up to 110 degree* Keyboard: mechanical type 108 keys* Mouse: touchpad* Operation temperature: 0 ~ 40 C * Storage temperature: -20 ~ 60 C * Humidity: 0~90% * Dimensions: 19"W x 1.75"H x 22"D* Weight: 45 lbs

CLM-91508RY 15" TFT LCD with 8 port KVM switch Specification* 1U rackmountable* LCD Size: 15" TFT* Resolution: 1024 x 768* Display Area: 304.1 x 228.1 mm* Contrast Ratio: 350:1* Brightness: 250 NTS* Frequency: 60Hz* Color: 16.7M colors* Control System: OSD* KVM switch: build-in 8 ports* Lock: yes * Power Supply: AC 100/240V auto switch* Folding Angle: up to 110 degree* Keyboard: mechanical type 108 keys* Mouse: touchpad* Operation temperature: 0 ~ 40 C * Storage temperature: -20 ~ 60 C * Humidity: 0~90% * Dimensions: 19"W x 1.75"H x 22"D* Weight: 45 lbs

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-91508RY
Product Name 15" TFT LCD with 8 port KVM switch
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Potting/Encapsulating Electronics Enclosures - Duroplastic - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 3.56 inch (100 to 90.42 mm)
View Details