Huntec, Inc. KEYBOARD DRAWER ONLY CLM-9110

Description
CLM-9110 KEYBOARD DRAWER ONLY SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request
Description
CLM-9110 KEYBOARD DRAWER ONLY SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

Suppliers

Company
Product
Description
Supplier Links
KEYBOARD DRAWER ONLY - CLM-9110 - Huntec, Inc.
Chino, CA, USA
KEYBOARD DRAWER ONLY
CLM-9110
KEYBOARD DRAWER ONLY CLM-9110
CLM-9110 KEYBOARD DRAWER ONLY SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

CLM-9110 KEYBOARD DRAWER ONLY SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-9110
Product Name KEYBOARD DRAWER ONLY
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details