Huntec, Inc. DRAWER W/INDUSTRIAL KEYBOARD CLM-911

Description
CLM-911 DRAWER W/INDUSTRIAL KEYBOARD SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request
Description
CLM-911 DRAWER W/INDUSTRIAL KEYBOARD SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

Suppliers

Company
Product
Description
Supplier Links
DRAWER W/INDUSTRIAL KEYBOARD - CLM-911 - Huntec, Inc.
Chino, CA, USA
DRAWER W/INDUSTRIAL KEYBOARD
CLM-911
DRAWER W/INDUSTRIAL KEYBOARD CLM-911
CLM-911 DRAWER W/INDUSTRIAL KEYBOARD SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

CLM-911 DRAWER W/INDUSTRIAL KEYBOARD SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-911
Product Name DRAWER W/INDUSTRIAL KEYBOARD
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details