Huntec, Inc. 8U Rackmount, for full size ATX M/B, white CLM-878

Description
CLM-878 8U Rackmount, for full size ATX M/B, white Specification20 Slots for Long Cards or ATX/AT Motherboard Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable, or Dual Redundant Power Supply (optional) Chassis Fans: 4 pcs Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 8 x 5.25" Bays LED Indicator: 4 Sets LED Controller (Changeable) Keyboard Lock, Reset, Power Switch LEDs Motherboard Size: 12" x 13" Max. (CLM-878A) 3-Size Adjustable Rubber Buffers for Cards Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 22" (d) x 14" (h) * Note: CLM-878S: for 20 Slots PCI/ISA Backplane CLM-878A: for ATX/AT Motherboard Slideable chassis frame
Description
CLM-878 8U Rackmount, for full size ATX M/B, white Specification20 Slots for Long Cards or ATX/AT Motherboard Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable, or Dual Redundant Power Supply (optional) Chassis Fans: 4 pcs Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 8 x 5.25" Bays LED Indicator: 4 Sets LED Controller (Changeable) Keyboard Lock, Reset, Power Switch LEDs Motherboard Size: 12" x 13" Max. (CLM-878A) 3-Size Adjustable Rubber Buffers for Cards Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 22" (d) x 14" (h) * Note: CLM-878S: for 20 Slots PCI/ISA Backplane CLM-878A: for ATX/AT Motherboard Slideable chassis frame

Suppliers

Company
Product
Description
Supplier Links
8U Rackmount, for full size ATX M/B, white - CLM-878 - Huntec, Inc.
Chino, CA, USA
8U Rackmount, for full size ATX M/B, white
CLM-878
8U Rackmount, for full size ATX M/B, white CLM-878
CLM-878 8U Rackmount, for full size ATX M/B, white Specification20 Slots for Long Cards or ATX/AT Motherboard Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable, or Dual Redundant Power Supply (optional) Chassis Fans: 4 pcs Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 8 x 5.25" Bays LED Indicator: 4 Sets LED Controller (Changeable) Keyboard Lock, Reset, Power Switch LEDs Motherboard Size: 12" x 13" Max. (CLM-878A) 3-Size Adjustable Rubber Buffers for Cards Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 22" (d) x 14" (h) * Note: CLM-878S: for 20 Slots PCI/ISA Backplane CLM-878A: for ATX/AT Motherboard Slideable chassis frame

CLM-878 8U Rackmount, for full size ATX M/B, white Specification20 Slots for Long Cards or ATX/AT Motherboard Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable, or Dual Redundant Power Supply (optional) Chassis Fans: 4 pcs Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 8 x 5.25" Bays LED Indicator: 4 Sets LED Controller (Changeable) Keyboard Lock, Reset, Power Switch LEDs Motherboard Size: 12" x 13" Max. (CLM-878A) 3-Size Adjustable Rubber Buffers for Cards Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 22" (d) x 14" (h) * Note: CLM-878S: for 20 Slots PCI/ISA Backplane CLM-878A: for ATX/AT Motherboard Slideable chassis frame

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-878
Product Name 8U Rackmount, for full size ATX M/B, white
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details