Huntec, Inc. 43U Cabinet, 31.5"(w) x 32"(d) x 84"(h) CLM-24880-43B

Description
CLM-24880-43B 43U Cabinet, 31.5"(w) x 32"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 3 sets of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 13* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 32" x 31.5" * Inside HxDxW: 75.25" x 28" x 23"* Deepest equipment allows: 26.5"* Max. front rails to rear rails: 25.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)
Description
CLM-24880-43B 43U Cabinet, 31.5"(w) x 32"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 3 sets of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 13* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 32" x 31.5" * Inside HxDxW: 75.25" x 28" x 23"* Deepest equipment allows: 26.5"* Max. front rails to rear rails: 25.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Suppliers

Company
Product
Description
Supplier Links
43U Cabinet, 31.5
Chino, CA, USA
43U Cabinet, 31.5"(w) x 32"(d) x 84"(h)
CLM-24880-43B
43U Cabinet, 31.5"(w) x 32"(d) x 84"(h) CLM-24880-43B
CLM-24880-43B 43U Cabinet, 31.5"(w) x 32"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 3 sets of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 13* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 32" x 31.5" * Inside HxDxW: 75.25" x 28" x 23"* Deepest equipment allows: 26.5"* Max. front rails to rear rails: 25.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

CLM-24880-43B 43U Cabinet, 31.5"(w) x 32"(d) x 84"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 3 sets of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 13* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 84" x 32" x 31.5" * Inside HxDxW: 75.25" x 28" x 23"* Deepest equipment allows: 26.5"* Max. front rails to rear rails: 25.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-24880-43B
Product Name 43U Cabinet, 31.5"(w) x 32"(d) x 84"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBUBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details