Huntec, Inc. 30U Cabinet, 23.5"(w) x 32"(d) x 60"(h) CLM-24680-30B

Description
CLM-24680-30B 30U Cabinet, 23.5"(w) x 32"(d) x 60"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 13* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 60" x 32" x 23.6" * Inside HxDxW: 52.5" x 31" x 19"* Deepest equipment allows: 26.5"* Max. front rails to rear rails: 25.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)
Description
CLM-24680-30B 30U Cabinet, 23.5"(w) x 32"(d) x 60"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 13* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 60" x 32" x 23.6" * Inside HxDxW: 52.5" x 31" x 19"* Deepest equipment allows: 26.5"* Max. front rails to rear rails: 25.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Suppliers

Company
Product
Description
Supplier Links
30U Cabinet, 23.5
Chino, CA, USA
30U Cabinet, 23.5"(w) x 32"(d) x 60"(h)
CLM-24680-30B
30U Cabinet, 23.5"(w) x 32"(d) x 60"(h) CLM-24680-30B
CLM-24680-30B 30U Cabinet, 23.5"(w) x 32"(d) x 60"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 13* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 60" x 32" x 23.6" * Inside HxDxW: 52.5" x 31" x 19"* Deepest equipment allows: 26.5"* Max. front rails to rear rails: 25.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

CLM-24680-30B 30U Cabinet, 23.5"(w) x 32"(d) x 60"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 sets of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 13* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 60" x 32" x 23.6" * Inside HxDxW: 52.5" x 31" x 19"* Deepest equipment allows: 26.5"* Max. front rails to rear rails: 25.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-24680-30B
Product Name 30U Cabinet, 23.5"(w) x 32"(d) x 60"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Enclosures, Boxes, & Cases - 1416I - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details