Huntec, Inc. 25U Cabinet, 23.5"(w) x 40"(d) x 52"(h) CLM-246100-25B

Description
CLM-246100-25B 25U Cabinet, 23.5"(w) x 40"(d) x 52"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 1 set of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 16* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 52" x 40" x 23.6" * Inside HxDxW: 43.75" x 38.5" x 19"* Deepest equipment allows: 34.75"* Max. front rails to rear rails: 29.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)
Description
CLM-246100-25B 25U Cabinet, 23.5"(w) x 40"(d) x 52"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 1 set of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 16* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 52" x 40" x 23.6" * Inside HxDxW: 43.75" x 38.5" x 19"* Deepest equipment allows: 34.75"* Max. front rails to rear rails: 29.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Suppliers

Company
Product
Description
Supplier Links
25U Cabinet, 23.5
Chino, CA, USA
25U Cabinet, 23.5"(w) x 40"(d) x 52"(h)
CLM-246100-25B
25U Cabinet, 23.5"(w) x 40"(d) x 52"(h) CLM-246100-25B
CLM-246100-25B 25U Cabinet, 23.5"(w) x 40"(d) x 52"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 1 set of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 16* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 52" x 40" x 23.6" * Inside HxDxW: 43.75" x 38.5" x 19"* Deepest equipment allows: 34.75"* Max. front rails to rear rails: 29.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

CLM-246100-25B 25U Cabinet, 23.5"(w) x 40"(d) x 52"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 1 set of depth supporter (0.5â€x0.5� adjustable)* Fan panel with 3 fans installed and expandable up to total 16* Heavy duty castor* Leveling feet* 50 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 52" x 40" x 23.6" * Inside HxDxW: 43.75" x 38.5" x 19"* Deepest equipment allows: 34.75"* Max. front rails to rear rails: 29.25"* Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-246100-25B
Product Name 25U Cabinet, 23.5"(w) x 40"(d) x 52"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276304 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details