Huntec, Inc. 15U height, W/ fixed railing CLM-23260-15B

Description
CLM-23260-15B 15U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 24 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled: Ship by truck only* D.I.Y. type: Ship by FedEx, UPS or Truck Specification* Overall HxDxW: 29" x 23.6" x 23.6" * Inside HxDxW: 26.25" x 21.5" x 19"* Cable entries: 3.75"W x 15.5"L (top and bottom)* Actual weight: lbs
Description
CLM-23260-15B 15U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 24 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled: Ship by truck only* D.I.Y. type: Ship by FedEx, UPS or Truck Specification* Overall HxDxW: 29" x 23.6" x 23.6" * Inside HxDxW: 26.25" x 21.5" x 19"* Cable entries: 3.75"W x 15.5"L (top and bottom)* Actual weight: lbs

Suppliers

Company
Product
Description
Supplier Links
15U height, W/ fixed railing - CLM-23260-15B - Huntec, Inc.
Chino, CA, USA
15U height, W/ fixed railing
CLM-23260-15B
15U height, W/ fixed railing CLM-23260-15B
CLM-23260-15B 15U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 24 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled: Ship by truck only* D.I.Y. type: Ship by FedEx, UPS or Truck Specification* Overall HxDxW: 29" x 23.6" x 23.6" * Inside HxDxW: 26.25" x 21.5" x 19"* Cable entries: 3.75"W x 15.5"L (top and bottom)* Actual weight: lbs

CLM-23260-15B 15U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 24 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled: Ship by truck only* D.I.Y. type: Ship by FedEx, UPS or Truck Specification* Overall HxDxW: 29" x 23.6" x 23.6" * Inside HxDxW: 26.25" x 21.5" x 19"* Cable entries: 3.75"W x 15.5"L (top and bottom)* Actual weight: lbs

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23260-15B
Product Name 15U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KG8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details