Huntec, Inc. 12U height, W/ fixed railing CLM-23260-12B

Description
CLM-23260-12B 12U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 24 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or DIY Specification* Overall HxDxW: 24" x 23.6" x 23.6" * Inside HxDxW: 21" x 21.5" x 19"* Cable entries: 3.75"W x 15.5"L (top and bottom)* Actual weight: 55 lbs
Description
CLM-23260-12B 12U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 24 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or DIY Specification* Overall HxDxW: 24" x 23.6" x 23.6" * Inside HxDxW: 21" x 21.5" x 19"* Cable entries: 3.75"W x 15.5"L (top and bottom)* Actual weight: 55 lbs

Suppliers

Company
Product
Description
Supplier Links
12U height, W/ fixed railing - CLM-23260-12B - Huntec, Inc.
Chino, CA, USA
12U height, W/ fixed railing
CLM-23260-12B
12U height, W/ fixed railing CLM-23260-12B
CLM-23260-12B 12U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 24 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or DIY Specification* Overall HxDxW: 24" x 23.6" x 23.6" * Inside HxDxW: 21" x 21.5" x 19"* Cable entries: 3.75"W x 15.5"L (top and bottom)* Actual weight: 55 lbs

CLM-23260-12B 12U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 24 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or DIY Specification* Overall HxDxW: 24" x 23.6" x 23.6" * Inside HxDxW: 21" x 21.5" x 19"* Cable entries: 3.75"W x 15.5"L (top and bottom)* Actual weight: 55 lbs

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23260-12B
Product Name 12U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALE10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
SMART CASES 2.268 X 1.398 X 0.748, BLACK - 70016883 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Width 2.27 inch (57.61 mm)
Depth 1.4 inch (35.51 mm)
View Details