Huntec, Inc. 12U height, W/ fixed railing CLM-23012-612W

Description
CLM-23012-612W 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 25.25"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 21.5" (H) x 20" (D)
Description
CLM-23012-612W 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 25.25"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 21.5" (H) x 20" (D)

Suppliers

Company
Product
Description
Supplier Links
12U height, W/ fixed railing - CLM-23012-612W - Huntec, Inc.
Chino, CA, USA
12U height, W/ fixed railing
CLM-23012-612W
12U height, W/ fixed railing CLM-23012-612W
CLM-23012-612W 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 25.25"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 21.5" (H) x 20" (D)

CLM-23012-612W 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 25.25"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 21.5" (H) x 20" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-612W
Product Name 12U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details