Huntec, Inc. 24U height, W/ fixed railing CLM-23012-524W

Description
CLM-23012-524W 24U height, W/ fixed railing
Description
CLM-23012-524W 24U height, W/ fixed railing

Suppliers

Company
Product
Description
Supplier Links
24U height, W/ fixed railing - CLM-23012-524W - Huntec, Inc.
Chino, CA, USA
24U height, W/ fixed railing
CLM-23012-524W
24U height, W/ fixed railing CLM-23012-524W
CLM-23012-524W 24U height, W/ fixed railing

CLM-23012-524W 24U height, W/ fixed railing

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-524W
Product Name 24U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details