Huntec, Inc. 15U height, W/Fixed railing CLM-23012-415B

Description
CLM-23012-415B 15U height, W/Fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs, front only) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 25.25"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 31.5" (H) x 14" (D)
Description
CLM-23012-415B 15U height, W/Fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs, front only) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 25.25"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 31.5" (H) x 14" (D)

Suppliers

Company
Product
Description
Supplier Links
15U height, W/Fixed railing - CLM-23012-415B - Huntec, Inc.
Chino, CA, USA
15U height, W/Fixed railing
CLM-23012-415B
15U height, W/Fixed railing CLM-23012-415B
CLM-23012-415B 15U height, W/Fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs, front only) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 25.25"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 31.5" (H) x 14" (D)

CLM-23012-415B 15U height, W/Fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs, front only) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 25.25"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 31.5" (H) x 14" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-415B
Product Name 15U height, W/Fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details