Huntec, Inc. 12U height, W/ fixed railing CLM-23012-412B

Description
CLM-23012-412B 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs, front only) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 26.25"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 21.5" (H) x 14" (D)
Description
CLM-23012-412B 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs, front only) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 26.25"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 21.5" (H) x 14" (D)

Suppliers

Company
Product
Description
Supplier Links
12U height, W/ fixed railing - CLM-23012-412B - Huntec, Inc.
Chino, CA, USA
12U height, W/ fixed railing
CLM-23012-412B
12U height, W/ fixed railing CLM-23012-412B
CLM-23012-412B 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs, front only) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 26.25"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 21.5" (H) x 14" (D)

CLM-23012-412B 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs, front only) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 26.25"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 21.5" (H) x 14" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-412B
Product Name 12U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
AL Series Enclosures - 150-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers