Huntec, Inc. 16U, 35.5" deep, W/solid top & bottom plate CLM-22690-16B

Description
CLM-22690-16B 16U, 35.5" deep, W/solid top & bottom plate Standard* Front & rear EIA standard square type vertical railing* Vertical railing are 1" by 1" adjustable * Fits most name brand servers * 25 sets of M6 screw and cage nut * Castor * Leveling feet * Top and bottom frames * Solid top plate with cable entry * Solid bottom plate with cable entry and fixers * Cable entry: 3"x15" with brush * Overall HxDxW: 34" x 36" x 23.6"* Inside HxDxW: 28" x 35" x 19"* Server rail's brackets must shorter than 29.25"* Only black color available* Unit ship by knock-down only
Description
CLM-22690-16B 16U, 35.5" deep, W/solid top & bottom plate Standard* Front & rear EIA standard square type vertical railing* Vertical railing are 1" by 1" adjustable * Fits most name brand servers * 25 sets of M6 screw and cage nut * Castor * Leveling feet * Top and bottom frames * Solid top plate with cable entry * Solid bottom plate with cable entry and fixers * Cable entry: 3"x15" with brush * Overall HxDxW: 34" x 36" x 23.6"* Inside HxDxW: 28" x 35" x 19"* Server rail's brackets must shorter than 29.25"* Only black color available* Unit ship by knock-down only

Suppliers

Company
Product
Description
Supplier Links
16U, 35.5
Chino, CA, USA
16U, 35.5" deep, W/solid top & bottom plate
CLM-22690-16B
16U, 35.5" deep, W/solid top & bottom plate CLM-22690-16B
CLM-22690-16B 16U, 35.5" deep, W/solid top & bottom plate Standard* Front & rear EIA standard square type vertical railing* Vertical railing are 1" by 1" adjustable * Fits most name brand servers * 25 sets of M6 screw and cage nut * Castor * Leveling feet * Top and bottom frames * Solid top plate with cable entry * Solid bottom plate with cable entry and fixers * Cable entry: 3"x15" with brush * Overall HxDxW: 34" x 36" x 23.6"* Inside HxDxW: 28" x 35" x 19"* Server rail's brackets must shorter than 29.25"* Only black color available* Unit ship by knock-down only

CLM-22690-16B 16U, 35.5" deep, W/solid top & bottom plate Standard* Front & rear EIA standard square type vertical railing* Vertical railing are 1" by 1" adjustable * Fits most name brand servers * 25 sets of M6 screw and cage nut * Castor * Leveling feet * Top and bottom frames * Solid top plate with cable entry * Solid bottom plate with cable entry and fixers * Cable entry: 3"x15" with brush * Overall HxDxW: 34" x 36" x 23.6"* Inside HxDxW: 28" x 35" x 19"* Server rail's brackets must shorter than 29.25"* Only black color available* Unit ship by knock-down only

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-22690-16B
Product Name 16U, 35.5" deep, W/solid top & bottom plate
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Desk Top Case, Aluminum, - 70016751 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details