Huntec, Inc. 21U, 27.5" deep, W/solid top & bottom plate CLM-22670-21B

Description
CLM-22670-21B 21U, 27.5" deep, W/solid top & bottom plate Standard* Front & rear EIA standard square type vertical railing* Vertical railing are 1" by 1" adjustable * 25 sets of M6 screw and cage nut * Castor * Leveling feet * Top and bottom frames * Solid top plate with cable entry * Solid bottom plate with cable entry and fixers * Cable entry: 3"x15" with brush * Overall HxDxW: 42" x 27.5" x 23.6"* Inside HxDxW: 36.75" x 26" x 19"* Server rail's brackets must shorter than 21.5"* Only black color available* Unit ship by knock-down only
Description
CLM-22670-21B 21U, 27.5" deep, W/solid top & bottom plate Standard* Front & rear EIA standard square type vertical railing* Vertical railing are 1" by 1" adjustable * 25 sets of M6 screw and cage nut * Castor * Leveling feet * Top and bottom frames * Solid top plate with cable entry * Solid bottom plate with cable entry and fixers * Cable entry: 3"x15" with brush * Overall HxDxW: 42" x 27.5" x 23.6"* Inside HxDxW: 36.75" x 26" x 19"* Server rail's brackets must shorter than 21.5"* Only black color available* Unit ship by knock-down only

Suppliers

Company
Product
Description
Supplier Links
21U, 27.5
Chino, CA, USA
21U, 27.5" deep, W/solid top & bottom plate
CLM-22670-21B
21U, 27.5" deep, W/solid top & bottom plate CLM-22670-21B
CLM-22670-21B 21U, 27.5" deep, W/solid top & bottom plate Standard* Front & rear EIA standard square type vertical railing* Vertical railing are 1" by 1" adjustable * 25 sets of M6 screw and cage nut * Castor * Leveling feet * Top and bottom frames * Solid top plate with cable entry * Solid bottom plate with cable entry and fixers * Cable entry: 3"x15" with brush * Overall HxDxW: 42" x 27.5" x 23.6"* Inside HxDxW: 36.75" x 26" x 19"* Server rail's brackets must shorter than 21.5"* Only black color available* Unit ship by knock-down only

CLM-22670-21B 21U, 27.5" deep, W/solid top & bottom plate Standard* Front & rear EIA standard square type vertical railing* Vertical railing are 1" by 1" adjustable * 25 sets of M6 screw and cage nut * Castor * Leveling feet * Top and bottom frames * Solid top plate with cable entry * Solid bottom plate with cable entry and fixers * Cable entry: 3"x15" with brush * Overall HxDxW: 42" x 27.5" x 23.6"* Inside HxDxW: 36.75" x 26" x 19"* Server rail's brackets must shorter than 21.5"* Only black color available* Unit ship by knock-down only

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-22670-21B
Product Name 21U, 27.5" deep, W/solid top & bottom plate
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 1414PHMH6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details