Huntec, Inc. 40U 4 Post BLACK Aluminum Relay/Open Rack CLM-2252-40B

Description
CLM-2252-40B 40U 4 Post BLACK Aluminum Relay/Open Rack MaterialAluminum : For high load capacity AccessorieTwo pair of post frameHeavy duty bases allows you to bolt on ground32 pcs 3/8" screws with nuts50 pcs #12-24 screwsDepth connection bracketsPair of bracket support on topUnit ship by knock-down only FeatureMaximum depth 30" (post to post)FlexibleAllows you to install the sliding rail on, not just stack themAllows you to connect more racks side by sideEasy assemblyShipping within 2 days
Description
CLM-2252-40B 40U 4 Post BLACK Aluminum Relay/Open Rack MaterialAluminum : For high load capacity AccessorieTwo pair of post frameHeavy duty bases allows you to bolt on ground32 pcs 3/8" screws with nuts50 pcs #12-24 screwsDepth connection bracketsPair of bracket support on topUnit ship by knock-down only FeatureMaximum depth 30" (post to post)FlexibleAllows you to install the sliding rail on, not just stack themAllows you to connect more racks side by sideEasy assemblyShipping within 2 days

Suppliers

Company
Product
Description
Supplier Links
40U 4 Post BLACK Aluminum Relay/Open Rack - CLM-2252-40B - Huntec, Inc.
Chino, CA, USA
40U 4 Post BLACK Aluminum Relay/Open Rack
CLM-2252-40B
40U 4 Post BLACK Aluminum Relay/Open Rack CLM-2252-40B
CLM-2252-40B 40U 4 Post BLACK Aluminum Relay/Open Rack MaterialAluminum : For high load capacity AccessorieTwo pair of post frameHeavy duty bases allows you to bolt on ground32 pcs 3/8" screws with nuts50 pcs #12-24 screwsDepth connection bracketsPair of bracket support on topUnit ship by knock-down only FeatureMaximum depth 30" (post to post)FlexibleAllows you to install the sliding rail on, not just stack themAllows you to connect more racks side by sideEasy assemblyShipping within 2 days

CLM-2252-40B 40U 4 Post BLACK Aluminum Relay/Open Rack MaterialAluminum : For high load capacity AccessorieTwo pair of post frameHeavy duty bases allows you to bolt on ground32 pcs 3/8" screws with nuts50 pcs #12-24 screwsDepth connection bracketsPair of bracket support on topUnit ship by knock-down only FeatureMaximum depth 30" (post to post)FlexibleAllows you to install the sliding rail on, not just stack themAllows you to connect more racks side by sideEasy assemblyShipping within 2 days

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2252-40B
Product Name 40U 4 Post BLACK Aluminum Relay/Open Rack
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details