Huntec, Inc. 40U, 31.5" Overall deep, Heavy duty steel rack, Black only CLM-2212-840B

Description
CLM-2212-840B 40U, 31.5" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 31.5" , post to post = 26.8" Overall Height: 71.7" Maximum equipment' width: 17.72" Useable height: 70" For slide rail: brackets length must be less than 20.5"
Description
CLM-2212-840B 40U, 31.5" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 31.5" , post to post = 26.8" Overall Height: 71.7" Maximum equipment' width: 17.72" Useable height: 70" For slide rail: brackets length must be less than 20.5"

Suppliers

Company
Product
Description
Supplier Links
40U, 31.5
Chino, CA, USA
40U, 31.5" Overall deep, Heavy duty steel rack, Black only
CLM-2212-840B
40U, 31.5" Overall deep, Heavy duty steel rack, Black only CLM-2212-840B
CLM-2212-840B 40U, 31.5" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 31.5" , post to post = 26.8" Overall Height: 71.7" Maximum equipment' width: 17.72" Useable height: 70" For slide rail: brackets length must be less than 20.5"

CLM-2212-840B 40U, 31.5" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 31.5" , post to post = 26.8" Overall Height: 71.7" Maximum equipment' width: 17.72" Useable height: 70" For slide rail: brackets length must be less than 20.5"

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2212-840B
Product Name 40U, 31.5" Overall deep, Heavy duty steel rack, Black only
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Enclosures, Boxes, & Cases - 1414PHO10LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details