Huntec, Inc. 15U, 23.6" Overall deep, Heavy duty steel rack, Black only CLM-2212-615B

Description
CLM-2212-615B 15U, 23.6" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 23.62" , post to post = 18.9" Overall Height: 27.95" Maximum equipment' width: 17.72" Useable height: 26.25" For slide rail: brackets length must be less than 12.6"
Description
CLM-2212-615B 15U, 23.6" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 23.62" , post to post = 18.9" Overall Height: 27.95" Maximum equipment' width: 17.72" Useable height: 26.25" For slide rail: brackets length must be less than 12.6"

Suppliers

Company
Product
Description
Supplier Links
15U, 23.6
Chino, CA, USA
15U, 23.6" Overall deep, Heavy duty steel rack, Black only
CLM-2212-615B
15U, 23.6" Overall deep, Heavy duty steel rack, Black only CLM-2212-615B
CLM-2212-615B 15U, 23.6" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 23.62" , post to post = 18.9" Overall Height: 27.95" Maximum equipment' width: 17.72" Useable height: 26.25" For slide rail: brackets length must be less than 12.6"

CLM-2212-615B 15U, 23.6" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 23.62" , post to post = 18.9" Overall Height: 27.95" Maximum equipment' width: 17.72" Useable height: 26.25" For slide rail: brackets length must be less than 12.6"

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2212-615B
Product Name 15U, 23.6" Overall deep, Heavy duty steel rack, Black only
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276376 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers