Huntec, Inc. 15U, 29.5" deep, Heavy duty steel rack, Black only CLM-2202-15B

Description
CLM-2202-15B 15U, 29.5" deep, Heavy duty steel rack, Black only Standard2 of welded main frames2 heavy duty plinth (bases)4 piece triangle brackets2 sets of depth supporter 40 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws40 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature4 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAdditional depth supporter on the top of rack to ensure main frames are fully connectedAllows you to install heavy duty server, not just for cablingAllows you to install the sliding rail, not just stack them or center mountedAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-Infomatio nU.S. PATENT 6,478,166
Description
CLM-2202-15B 15U, 29.5" deep, Heavy duty steel rack, Black only Standard2 of welded main frames2 heavy duty plinth (bases)4 piece triangle brackets2 sets of depth supporter 40 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws40 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature4 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAdditional depth supporter on the top of rack to ensure main frames are fully connectedAllows you to install heavy duty server, not just for cablingAllows you to install the sliding rail, not just stack them or center mountedAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-Infomatio nU.S. PATENT 6,478,166

Suppliers

Company
Product
Description
Supplier Links
15U, 29.5
Chino, CA, USA
15U, 29.5" deep, Heavy duty steel rack, Black only
CLM-2202-15B
15U, 29.5" deep, Heavy duty steel rack, Black only CLM-2202-15B
CLM-2202-15B 15U, 29.5" deep, Heavy duty steel rack, Black only Standard2 of welded main frames2 heavy duty plinth (bases)4 piece triangle brackets2 sets of depth supporter 40 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws40 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature4 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAdditional depth supporter on the top of rack to ensure main frames are fully connectedAllows you to install heavy duty server, not just for cablingAllows you to install the sliding rail, not just stack them or center mountedAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-Infomatio nU.S. PATENT 6,478,166

CLM-2202-15B 15U, 29.5" deep, Heavy duty steel rack, Black only Standard2 of welded main frames2 heavy duty plinth (bases)4 piece triangle brackets2 sets of depth supporter 40 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws40 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature4 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAdditional depth supporter on the top of rack to ensure main frames are fully connectedAllows you to install heavy duty server, not just for cablingAllows you to install the sliding rail, not just stack them or center mountedAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-InfomationU.S. PATENT 6,478,166

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2202-15B
Product Name 15U, 29.5" deep, Heavy duty steel rack, Black only
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 1416KHM-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details