Huntec, Inc. 36U, Heavy duty Steel Relay / Open Rack, black only CLM-2201-36B

Description
CLM-2201-36B 36U, Heavy duty Steel Relay / Open Rack, black only Standard1 welded main frame2 heavy duty plinth (bases)2 piece triangle brackets20 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws20 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature2 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAllows you to install heavy duty server, not just for cablingPlinth(base) allows you to shift the main frame by every 2" from the end to endAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-Infomatio nU.S. PATENT 6,478,166
Description
CLM-2201-36B 36U, Heavy duty Steel Relay / Open Rack, black only Standard1 welded main frame2 heavy duty plinth (bases)2 piece triangle brackets20 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws20 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature2 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAllows you to install heavy duty server, not just for cablingPlinth(base) allows you to shift the main frame by every 2" from the end to endAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-Infomatio nU.S. PATENT 6,478,166

Suppliers

Company
Product
Description
Supplier Links
36U, Heavy duty Steel Relay / Open Rack, black only - CLM-2201-36B - Huntec, Inc.
Chino, CA, USA
36U, Heavy duty Steel Relay / Open Rack, black only
CLM-2201-36B
36U, Heavy duty Steel Relay / Open Rack, black only CLM-2201-36B
CLM-2201-36B 36U, Heavy duty Steel Relay / Open Rack, black only Standard1 welded main frame2 heavy duty plinth (bases)2 piece triangle brackets20 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws20 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature2 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAllows you to install heavy duty server, not just for cablingPlinth(base) allows you to shift the main frame by every 2" from the end to endAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-Infomatio nU.S. PATENT 6,478,166

CLM-2201-36B 36U, Heavy duty Steel Relay / Open Rack, black only Standard1 welded main frame2 heavy duty plinth (bases)2 piece triangle brackets20 pcs M6 bolt screws W/washer50 pcs M5 self-tapping screws20 pcs M6 cage nutstools and installation manualUnit ship by knock-down only Feature2 pieces heavy duty triangle brackets on bottom of rack to make sure the main frame and plith were fully connected and even support much better strengthAllows you to install heavy duty server, not just for cablingPlinth(base) allows you to shift the main frame by every 2" from the end to endAllows you to install the wheel or bolt on the ground which you prefered Allows you to connecting more racks side by sideEasy assemblyShipping within 2 days Additional-InfomationU.S. PATENT 6,478,166

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2201-36B
Product Name 36U, Heavy duty Steel Relay / Open Rack, black only
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276455 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details