Huntec, Inc. 20U Cabinet, 23.5"(w) x 36"(d) x 45"(h), 190 lbs. CLM-2169-20B

Description
CLM-2169-20B 20U Cabinet, 23.5"(w) x 36"(d) x 45"(h), 190 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in white and black color, or any colors you prefer
Description
CLM-2169-20B 20U Cabinet, 23.5"(w) x 36"(d) x 45"(h), 190 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in white and black color, or any colors you prefer

Suppliers

Company
Product
Description
Supplier Links
20U Cabinet, 23.5
Chino, CA, USA
20U Cabinet, 23.5"(w) x 36"(d) x 45"(h), 190 lbs.
CLM-2169-20B
20U Cabinet, 23.5"(w) x 36"(d) x 45"(h), 190 lbs. CLM-2169-20B
CLM-2169-20B 20U Cabinet, 23.5"(w) x 36"(d) x 45"(h), 190 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in white and black color, or any colors you prefer

CLM-2169-20B 20U Cabinet, 23.5"(w) x 36"(d) x 45"(h), 190 lbs. MaterialCabinet frame of extrude aluminum sections front and clear door, side panels, top, bottom plates and plinth of sheet metal StandardDie-cast heavy duty aluminum post framePlexiglass front door W/lockHeavy duty sheet metal side and rear doors W/lockTop and bottom panels W/cable access holeFull size mounting strips front and rear3 of 12cm fans (86CFM each) on top4 heavy duty wheels4 leveling feet50 pcs M6 bolt screws W/washerGrounding wires FeatureGood air ventilationYou could increase to total 11 fansAll doors design with the spring latch, easy remove, tool lessWater or dust resist from topEasy assembleShipping within 2 daysAvailable in white and black color, or any colors you prefer

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2169-20B
Product Name 20U Cabinet, 23.5"(w) x 36"(d) x 45"(h), 190 lbs.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details