Huntec, Inc. 43U Cabinet, 23.5"(w) x 36"(d) x 82"(h) CLM-20690-43B

Description
CLM-20690-43B 43U Cabinet, 23.5"(w) x 36"(d) x 82"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 82" x 36" x 23.6" * Inside HxDxW: 75.25" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)
Description
CLM-20690-43B 43U Cabinet, 23.5"(w) x 36"(d) x 82"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 82" x 36" x 23.6" * Inside HxDxW: 75.25" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Suppliers

Company
Product
Description
Supplier Links
43U Cabinet, 23.5
Chino, CA, USA
43U Cabinet, 23.5"(w) x 36"(d) x 82"(h)
CLM-20690-43B
43U Cabinet, 23.5"(w) x 36"(d) x 82"(h) CLM-20690-43B
CLM-20690-43B 43U Cabinet, 23.5"(w) x 36"(d) x 82"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 82" x 36" x 23.6" * Inside HxDxW: 75.25" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

CLM-20690-43B 43U Cabinet, 23.5"(w) x 36"(d) x 82"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 82" x 36" x 23.6" * Inside HxDxW: 75.25" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-20690-43B
Product Name 43U Cabinet, 23.5"(w) x 36"(d) x 82"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBQU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Plastic Enclosures For Single-handed Operation - SENSO-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 7.09 inch (180 mm)
View Details