Huntec, Inc. 20U Cabinet, 23.5"(w) x 36"(d) x 42.50"(h) CLM-20690-20B

Description
CLM-20690-20B 20U Cabinet, 23.5"(w) x 36"(d) x 42.50"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 42.50" x 36" x 23.6" * Inside HxDxW: 35" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)
Description
CLM-20690-20B 20U Cabinet, 23.5"(w) x 36"(d) x 42.50"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 42.50" x 36" x 23.6" * Inside HxDxW: 35" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Suppliers

Company
Product
Description
Supplier Links
20U Cabinet, 23.5
Chino, CA, USA
20U Cabinet, 23.5"(w) x 36"(d) x 42.50"(h)
CLM-20690-20B
20U Cabinet, 23.5"(w) x 36"(d) x 42.50"(h) CLM-20690-20B
CLM-20690-20B 20U Cabinet, 23.5"(w) x 36"(d) x 42.50"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 42.50" x 36" x 23.6" * Inside HxDxW: 35" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

CLM-20690-20B 20U Cabinet, 23.5"(w) x 36"(d) x 42.50"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 42.50" x 36" x 23.6" * Inside HxDxW: 35" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-20690-20B
Product Name 20U Cabinet, 23.5"(w) x 36"(d) x 42.50"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBDU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details