Huntec, Inc. 43U Cabinet, 23.5"(w) x 31.5"(d) x 82"(h) CLM-20680-43B

Description
CLM-20680-43B 43U Cabinet, 23.5"(w) x 31.5"(d) x 82"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 82" x 32" x 23.6" * Inside HxDxW: 75.25" x 28.25" x 19"* Deepest equipment allows: 26"* Max. front rails to rear rails: 26.25"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)
Description
CLM-20680-43B 43U Cabinet, 23.5"(w) x 31.5"(d) x 82"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 82" x 32" x 23.6" * Inside HxDxW: 75.25" x 28.25" x 19"* Deepest equipment allows: 26"* Max. front rails to rear rails: 26.25"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Suppliers

Company
Product
Description
Supplier Links
43U Cabinet, 23.5
Chino, CA, USA
43U Cabinet, 23.5"(w) x 31.5"(d) x 82"(h)
CLM-20680-43B
43U Cabinet, 23.5"(w) x 31.5"(d) x 82"(h) CLM-20680-43B
CLM-20680-43B 43U Cabinet, 23.5"(w) x 31.5"(d) x 82"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 82" x 32" x 23.6" * Inside HxDxW: 75.25" x 28.25" x 19"* Deepest equipment allows: 26"* Max. front rails to rear rails: 26.25"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

CLM-20680-43B 43U Cabinet, 23.5"(w) x 31.5"(d) x 82"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 2 sets of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 82" x 32" x 23.6" * Inside HxDxW: 75.25" x 28.25" x 19"* Deepest equipment allows: 26"* Max. front rails to rear rails: 26.25"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-20680-43B
Product Name 43U Cabinet, 23.5"(w) x 31.5"(d) x 82"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details