Huntec, Inc. 34U Cabinet, 23.5"(w) x 24"(d) x 66"(h) CLM-20660-34B

Description
CLM-20660-34B 34U Cabinet, 23.5"(w) x 24"(d) x 66"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 6 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 66" x 24" x 23.6" * Inside HxDxW: 59.5" x 20.25" x 19"* Deepest equipment allows: 18"* Max. front rails to rear rails: 18 3/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)
Description
CLM-20660-34B 34U Cabinet, 23.5"(w) x 24"(d) x 66"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 6 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 66" x 24" x 23.6" * Inside HxDxW: 59.5" x 20.25" x 19"* Deepest equipment allows: 18"* Max. front rails to rear rails: 18 3/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Suppliers

Company
Product
Description
Supplier Links
34U Cabinet, 23.5
Chino, CA, USA
34U Cabinet, 23.5"(w) x 24"(d) x 66"(h)
CLM-20660-34B
34U Cabinet, 23.5"(w) x 24"(d) x 66"(h) CLM-20660-34B
CLM-20660-34B 34U Cabinet, 23.5"(w) x 24"(d) x 66"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 6 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 66" x 24" x 23.6" * Inside HxDxW: 59.5" x 20.25" x 19"* Deepest equipment allows: 18"* Max. front rails to rear rails: 18 3/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

CLM-20660-34B 34U Cabinet, 23.5"(w) x 24"(d) x 66"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 6 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 66" x 24" x 23.6" * Inside HxDxW: 59.5" x 20.25" x 19"* Deepest equipment allows: 18"* Max. front rails to rear rails: 18 3/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-20660-34B
Product Name 34U Cabinet, 23.5"(w) x 24"(d) x 66"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details