WV80 -- DYNALINE ® LINEAR DRIVE
Hunt Valve Actuator Division
Dynaline ® Linear Drive
WV80
Suppliers
Dynaline ® Linear Drive
WV80
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WV80 |
|
Product Name
|
Dynaline ® Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
433 inch (11000 mm)
|
|
Rated Speed
|
98.43 in/sec (150 m/min)
|
|
Rated Force
|
1124 lbs (510 kg)
|
|
Drive Type
|
Ball Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
73.73 lbs (33.44 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
3.5 inch (88.9 mm)
Rated Speed
0.2900 in/sec (0.4420 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.4331 inch (11 mm)
Rated Speed
0.0354 in/sec (0.0540 m/min)
View Details