Festo Corporation
Electric linear actuator
ELFC-KF-80-1000
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
Request a Quote
Email Supplier
Datasheet
Suppliers
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
- Actuatorless linear guide unit with guide and freely movable slide unit
- High torsional resistance
- Reduced vibrations with dynamic loads
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Actuators |
Linear Actuators |
|
Product Number
|
ELFC-KF-80-1000 |
2171-ELFC-KF-80-1000-ND |
|
Product Name
|
Electric linear actuator |
Electric Actuators/Cylinders |
|
Actuation Type
|
Electrical
|
|
|
Stroke or X-Axis Travel
|
39.37 inch (1000 mm)
|
39.37 inch (1000 mm)
|
|
Rated Speed
|
59.06 in/sec (90 m/min)
|
58.8 in/sec (89.61 m/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Stroke or X-Axis Travel
47.24 inch (1200 mm)
Rated Speed
59.06 in/sec (90 m/min)
View Details
2 suppliers
Stroke or X-Axis Travel
3.94 inch (100 mm)
Rated Speed
9.45 in/sec (14.4 m/min)
Rated Force
56.2 lbs (25.49 kg)
View Details
Stroke or X-Axis Travel
7.87 inch (200 mm)
Rated Speed
40.8 in/sec (62.18 m/min)
Rated Force
43.16 lbs (19.57 kg)
View Details
Actuation Type
Pneumatic
Stroke or X-Axis Travel
7.87 inch (200 mm)
Rated Force
225 lbs (102 kg)
View Details