The L12-10-100-6-P is a miniature linear actuator with a 10 mm stroke, 100:1 gear ratio, and 6 VDC operation, featuring a potentiometer for analog position feedback. It has a closed length of 62 mm, weighs 28 g, and provides a max force of 42 N with a no-load speed of 13 mm/s. The actuator supports a 20% max duty cycle, operates between -10°C and +50°C, and meets IP-54 ingress protection. It includes a 3 kΩ ±50% potentiometer with less than 2.00% linearity and is supplied with mounting hardware and a 300 mm cable with a 0.1" pitch female socket connector.
L12-P Linear Actuator with Position Feedback
L12-10-100-6-P
| Actuonix Motion Devices | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | L12-10-100-6-P |
| Product Name | L12-P Micro Linear Actuator with Position Feedback 10mm 100:1 6 volts |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 0.3937 inch (10 mm) |
| Rated Speed | 0.5118 in/sec (0.7800 m/min) |