R2502350 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R2502350
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R2502350 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
161 inch (4100 mm)
|
|
Rated Speed
|
1.54 in/sec (2.35 m/min)
|
|
Rated Force
|
42667 lbs (19350 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Rod Type
Stroke or X-Axis Travel
0.5197 inch (13.2 mm)
Motor Type
Stepper
View Details
2 suppliers
Device Type
Rod Type
Actuation Type
Electrical
Stroke or X-Axis Travel
1.18 inch (30 mm)
View Details
Rated Force
105 lbs (47.71 kg)
Drive Type
Ball Screw
View Details