NBK America LLC Ball Rollers - Insert Type BRUIN-7-N

Description
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
Datasheet
Description
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Insert Type - BRUIN-7-N - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Insert Type
BRUIN-7-N
Ball Rollers - Insert Type BRUIN-7-N
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
  • Insert type ball rollers for upward facing applications.
  • Because the body section is inserted, the height can be reduced.
  • Use an adhesive to secure these rollers.
  • Products made of polyacetal and PEEK are available as standard.
  • BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices.
  • These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning.
  • These ball rollers can be used in downward and sideward facing applications.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRUIN-7-N
Product Name Ball Rollers - Insert Type
Maximum Load 0.45 lbs (0.2039 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV30US - Links-Japan, LLC
Specs
Maximum Load 66.09 lbs (29.97 kg)
Weight 0.287 lbs (0.1300 kg)
Ball Material SUS440C
View Details
Bolt Fixing Ball Transfer Units - BT 3001 Series - SKF/Global
Specs
Maximum Load 22.00 to 749.00 lbs (9.98 to 340 kg)
Ball Size 0.75 to 2.00 inch (19 to 50.8 mm)
Barrel Diameter 1.26 to 3.50 inch (32.1 to 89 mm)
View Details
2 suppliers
Ball Rollers - Cap Screw Type - BRUCS-10-S - NBK America LLC
Specs
Maximum Load 12.36 lbs (5.61 kg)
Weight 0.057 lbs (0.0260 kg)
Ball Material Stainless Steel; SUS304
View Details
Ball Transfer - SKF-1018 - Reid Supply
SKF/North America
Specs
Maximum Load 220.00 lbs (99.77 kg)
Ball Size 1.00 inch (25.4 mm)
Mounting Flange Mount; Press / Drop In; Press Fit w/Flange
View Details